Minerallac Company Conduit to Beam/Flange Fastener FH116

Description
VERTICAL TYPE PREGALVANIZED STEEL MATERIAL HAMMER-ON INSTALLATION 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/16 TO 5/16 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR SILVER HANGER TYPE FLANGE CLIP
Datasheet
Description
VERTICAL TYPE PREGALVANIZED STEEL MATERIAL HAMMER-ON INSTALLATION 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/16 TO 5/16 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR SILVER HANGER TYPE FLANGE CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - FH116 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
FH116
Conduit to Beam/Flange Fastener FH116
VERTICAL TYPE PREGALVANIZED STEEL MATERIAL HAMMER-ON INSTALLATION 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/16 TO 5/16 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR SILVER HANGER TYPE FLANGE CLIP
  • VERTICAL TYPE
  • PREGALVANIZED STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • 100 STANDARD PACKAGE
  • 160 LB LOAD CAPACITY
  • 1/16 TO 5/16 INCH BEAM/FLANGE SIZE
  • NUMBER OF HOLES 2
  • COLOR SILVER
  • HANGER TYPE FLANGE CLIP
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number FH116
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details