Minerallac Company Conduit/Cable Fastener F8E

Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 5/16 TO 1/2 INCH COLOR SILVER
Datasheet
Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 5/16 TO 1/2 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - F8E - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
F8E
Conduit/Cable Fastener F8E
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 5/16 TO 1/2 INCH COLOR SILVER
  • SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE
  • ZINC PLATED HIGH CARBON STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE
  • FLANGE SIZE 5/16 TO 1/2 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number F8E
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details