Minerallac Company Conduit/Cable Fastener F4D

Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 3/16 TO 9/32 INCH COLOR SILVER
Datasheet
Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 3/16 TO 9/32 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - F4D - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
F4D
Conduit/Cable Fastener F4D
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 3/16 TO 9/32 INCH COLOR SILVER
  • SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE
  • ZINC PLATED HIGH CARBON STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE
  • FLANGE SIZE 3/16 TO 9/32 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number F4D
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details