Minerallac Company Conduit/Cable Fastener F2D

Description
FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
Datasheet
Description
FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - F2D - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
F2D
Conduit/Cable Fastener F2D
FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
  • FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE
  • ZINC PLATED SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.468 TO 0.562 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE
  • FLANGE SIZE 1/16 TO 3/16 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number F2D
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details