Minerallac Company Conduit to Beam/Flange Fastener CBS18KC1234516

Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PREGALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1/2 TO 3/4 INCH CONDUIT SIZE 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CBS1 MODEL
Datasheet
Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PREGALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1/2 TO 3/4 INCH CONDUIT SIZE 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CBS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CBS18KC1234516 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
CBS18KC1234516
Conduit to Beam/Flange Fastener CBS18KC1234516
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PREGALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1/2 TO 3/4 INCH CONDUIT SIZE 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CBS1 MODEL
  • CONDUIT/BOX SUPPORT ASSEMBLY TYPE
  • PREGALVANIZED STEEL MATERIAL
  • SIDE MOUNTING
  • 25 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH CONDUIT SIZE
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CBS1 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18KC1234516
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details