Minerallac Company Conduit/Cable Fastener CBS18KC1234

Description
CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1/4 INCH-20 TPI X 5/8 INCH STUD MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
Datasheet
Description
CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1/4 INCH-20 TPI X 5/8 INCH STUD MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CBS18KC1234 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
CBS18KC1234
Conduit/Cable Fastener CBS18KC1234
CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1/4 INCH-20 TPI X 5/8 INCH STUD MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
  • CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE
  • PREGALVANIZED STEEL MATERIAL
  • 25 STANDARD PACKAGE
  • 1/4 INCH-20 TPI X 5/8 INCH STUD MOUNTING HOLE SIZE
  • 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
  • MOUNTING TYPE 4 INCH SQUARE BOX
  • COLOR BLACK, SILVER
  • CBS1 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18KC1234
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details