CBS18HIC75 -- CONDUIT/CABLE FASTENER
Minerallac Company
Conduit/Cable Fastener
CBS18HIC75
Description
SUPPORT FASTENER TYPE
SPRING STEEL MATERIAL
25 STANDARD PACKAGE
3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE
INCLUDES 4 INCH STUD MOUNT SQUARE BOX
Description
SUPPORT FASTENER TYPE
SPRING STEEL MATERIAL
25 STANDARD PACKAGE
3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE
INCLUDES 4 INCH STUD MOUNT SQUARE BOX
Datasheet
Suppliers
Conduit/Cable Fastener
CBS18HIC75
SUPPORT FASTENER TYPE
SPRING STEEL MATERIAL
25 STANDARD PACKAGE
3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE
INCLUDES 4 INCH STUD MOUNT SQUARE BOX
- SUPPORT FASTENER TYPE
- SPRING STEEL MATERIAL
- 25 STANDARD PACKAGE
- 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE
- INCLUDES 4 INCH STUD MOUNT SQUARE BOX
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CBS18HIC75 |
|
Product Name
|
Conduit/Cable Fastener |
|
Fitting Type
|
Conduit Fastener
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details