CBS18HIC50ST -- CONDUIT/CABLE FASTENER
Minerallac Company
Conduit/Cable Fastener
CBS18HIC50ST
Description
CONDUIT TO STRUCTURE TYPE
PREGALVANIZED STEEL MATERIAL
25 STANDARD PACKAGE
1/4 INCH-20 TPI MOUNTING HOLE SIZE
15 LB LOAD CAPACITY
1/2 INCH CONDUIT CONDUIT/CABLE SIZE
MINERALLAC[R] BRAND
Description
CONDUIT TO STRUCTURE TYPE
PREGALVANIZED STEEL MATERIAL
25 STANDARD PACKAGE
1/4 INCH-20 TPI MOUNTING HOLE SIZE
15 LB LOAD CAPACITY
1/2 INCH CONDUIT CONDUIT/CABLE SIZE
MINERALLAC[R] BRAND
Datasheet
Suppliers
Conduit/Cable Fastener
CBS18HIC50ST
CONDUIT TO STRUCTURE TYPE
PREGALVANIZED STEEL MATERIAL
25 STANDARD PACKAGE
1/4 INCH-20 TPI MOUNTING HOLE SIZE
15 LB LOAD CAPACITY
1/2 INCH CONDUIT CONDUIT/CABLE SIZE
MINERALLAC[R] BRAND
- CONDUIT TO STRUCTURE TYPE
- PREGALVANIZED STEEL MATERIAL
- 25 STANDARD PACKAGE
- 1/4 INCH-20 TPI MOUNTING HOLE SIZE
- 15 LB LOAD CAPACITY
- 1/2 INCH CONDUIT CONDUIT/CABLE SIZE
- MINERALLAC[R] BRAND
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CBS18HIC50ST |
|
Product Name
|
Conduit/Cable Fastener |
|
Fitting Type
|
Conduit Fastener
|
Unlock Full Specs
to access all available technical data