Minerallac Company Conduit/Cable Fastener BXC

Description
BX/MC/AC CABLE TO METAL STUD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.433 TO 0.535 INCH CABLE CONDUIT/CABLE SIZE CONSTRUCTION STAMPED NUMBER OF HOLES 1 COLOR BLACK
Datasheet
Description
BX/MC/AC CABLE TO METAL STUD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.433 TO 0.535 INCH CABLE CONDUIT/CABLE SIZE CONSTRUCTION STAMPED NUMBER OF HOLES 1 COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - BXC - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
BXC
Conduit/Cable Fastener BXC
BX/MC/AC CABLE TO METAL STUD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.433 TO 0.535 INCH CABLE CONDUIT/CABLE SIZE CONSTRUCTION STAMPED NUMBER OF HOLES 1 COLOR BLACK
  • BX/MC/AC CABLE TO METAL STUD TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.433 TO 0.535 INCH CABLE CONDUIT/CABLE SIZE
  • CONSTRUCTION STAMPED
  • NUMBER OF HOLES 1
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BXC
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details