Minerallac Company Conduit to Beam/Flange Fastener BC91675

Description
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC91675 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC91675
Conduit to Beam/Flange Fastener BC91675
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
  • CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE
  • SPRING STEEL MATERIAL
  • HAMMER ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC91675
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details