Minerallac Company Conduit to Beam/Flange Fastener BC51675

Description
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC51675 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC51675
Conduit to Beam/Flange Fastener BC51675
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
  • CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE
  • SPRING STEEL MATERIAL
  • HAMMER ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC51675
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details