Minerallac Company Conduit to Beam/Flange Fastener BC18KC1234

Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI SIZE 2.07 INCH W X 1.45 INCH D X 3.1 INCH H COLOR BLACK INCLUDES CONDUIT CLIP BC18KC MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI SIZE 2.07 INCH W X 1.45 INCH D X 3.1 INCH H COLOR BLACK INCLUDES CONDUIT CLIP BC18KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC18KC1234 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC18KC1234
Conduit to Beam/Flange Fastener BC18KC1234
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI SIZE 2.07 INCH W X 1.45 INCH D X 3.1 INCH H COLOR BLACK INCLUDES CONDUIT CLIP BC18KC MODEL
  • BEAM CLAMP TO CONDUIT CLIP TYPE
  • ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH, 3/4 INCH CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • SCREW SIZE 1/4 INCH-20 TPI
  • SIZE 2.07 INCH W X 1.45 INCH D X 3.1 INCH H
  • COLOR BLACK
  • INCLUDES CONDUIT CLIP
  • BC18KC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC18KC1234
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details