Minerallac Company Conduit to Beam/Flange Fastener BC1875

Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE APPLICATION ELECTRICAL CONDUIT SCREW SIZE 1/4 INCH-20 TPI SIZE 1.75 INCH W X 1.42 INCH D X 2.54 INCH H COLOR BLACK INCLUDES CONDUIT CLIP BC MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE APPLICATION ELECTRICAL CONDUIT SCREW SIZE 1/4 INCH-20 TPI SIZE 1.75 INCH W X 1.42 INCH D X 2.54 INCH H COLOR BLACK INCLUDES CONDUIT CLIP BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC1875 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC1875
Conduit to Beam/Flange Fastener BC1875
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE APPLICATION ELECTRICAL CONDUIT SCREW SIZE 1/4 INCH-20 TPI SIZE 1.75 INCH W X 1.42 INCH D X 2.54 INCH H COLOR BLACK INCLUDES CONDUIT CLIP BC MODEL
  • BEAM CLAMP TO CONDUIT CLIP TYPE
  • ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • APPLICATION ELECTRICAL CONDUIT
  • SCREW SIZE 1/4 INCH-20 TPI
  • SIZE 1.75 INCH W X 1.42 INCH D X 2.54 INCH H
  • COLOR BLACK
  • INCLUDES CONDUIT CLIP
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC1875
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details