Minerallac Company Conduit/Cable Fastener APS75

Description
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE NUMBER OF HOLES 2 COLOR BLACK APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet
Description
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE NUMBER OF HOLES 2 COLOR BLACK APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - APS75 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
APS75
Conduit/Cable Fastener APS75
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE NUMBER OF HOLES 2 COLOR BLACK APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
  • CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE
  • 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE
  • NUMBER OF HOLES 2
  • COLOR BLACK
  • APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number APS75
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details