Minerallac Company Conduit/Cable Fastener APS

Description
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 20 LB (VERTICAL), 50 LB (HORIZONTAL) LOAD CAPACITY 1/8 TO 3/8 INCH FLANGE, 12 AWG WIRE, 3/8 INCH ROD CONDUIT/CABLE SIZE APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet
Description
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 20 LB (VERTICAL), 50 LB (HORIZONTAL) LOAD CAPACITY 1/8 TO 3/8 INCH FLANGE, 12 AWG WIRE, 3/8 INCH ROD CONDUIT/CABLE SIZE APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - APS - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
APS
Conduit/Cable Fastener APS
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 20 LB (VERTICAL), 50 LB (HORIZONTAL) LOAD CAPACITY 1/8 TO 3/8 INCH FLANGE, 12 AWG WIRE, 3/8 INCH ROD CONDUIT/CABLE SIZE APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
  • CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE
  • 20 LB (VERTICAL), 50 LB (HORIZONTAL) LOAD CAPACITY
  • 1/8 TO 3/8 INCH FLANGE, 12 AWG WIRE, 3/8 INCH ROD CONDUIT/CABLE SIZE
  • APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number APS
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details