Minerallac Company Conduit to Beam/Flange Fastener A5600B

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 50 STANDARD PACKAGE 2 INCH RIGID/IMC/EMT CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 50 STANDARD PACKAGE 2 INCH RIGID/IMC/EMT CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - A5600B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
A5600B
Conduit to Beam/Flange Fastener A5600B
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 50 STANDARD PACKAGE 2 INCH RIGID/IMC/EMT CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PLATED STEEL MATERIAL
  • MACHINE SCREW INSTALLATION
  • BACK MOUNTING
  • 50 STANDARD PACKAGE
  • 2 INCH RIGID/IMC/EMT CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H
  • INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number A5600B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details