Minerallac CompanyConduit to Beam/Flange FastenerA2600B
Description
BEAM CLAMP TO CONDUIT HANGER TYPE
ZINC PLATED STEEL MATERIAL
MACHINE SCREW INSTALLATION
BACK MOUNTING
100 STANDARD PACKAGE
1 INCH RIGID/IMC/EMT CONDUIT SIZE
60 LB LOAD CAPACITY
1/2 INCH BEAM/FLANGE SIZE
OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H
INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
COLOR SILVER
Minerallac Company
Done
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE
ZINC PLATED STEEL MATERIAL
MACHINE SCREW INSTALLATION
BACK MOUNTING
100 STANDARD PACKAGE
1 INCH RIGID/IMC/EMT CONDUIT SIZE
60 LB LOAD CAPACITY
1/2 INCH BEAM/FLANGE SIZE
OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H
INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
COLOR SILVER
BEAM CLAMP TO CONDUIT HANGER TYPE
ZINC PLATED STEEL MATERIAL
MACHINE SCREW INSTALLATION
BACK MOUNTING
100 STANDARD PACKAGE
1 INCH RIGID/IMC/EMT CONDUIT SIZE
60 LB LOAD CAPACITY
1/2 INCH BEAM/FLANGE SIZE
OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H
INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
COLOR SILVER
BEAM CLAMP TO CONDUIT HANGER TYPE
ZINC PLATED STEEL MATERIAL
MACHINE SCREW INSTALLATION
BACK MOUNTING
100 STANDARD PACKAGE
1 INCH RIGID/IMC/EMT CONDUIT SIZE
60 LB LOAD CAPACITY
1/2 INCH BEAM/FLANGE SIZE
OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H
INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT