Minerallac Company Conduit to Beam/Flange Fastener A1600B

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 3/4 INCH RIGID/IMC/EMT CONDUIT SIZE 50 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.125 INCH W X 3.4 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 3/4 INCH RIGID/IMC/EMT CONDUIT SIZE 50 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.125 INCH W X 3.4 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - A1600B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
A1600B
Conduit to Beam/Flange Fastener A1600B
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 3/4 INCH RIGID/IMC/EMT CONDUIT SIZE 50 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.125 INCH W X 3.4 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PLATED STEEL MATERIAL
  • MACHINE SCREW INSTALLATION
  • BACK MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH RIGID/IMC/EMT CONDUIT SIZE
  • 50 LB LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • OVERALL SIZE 1.625 INCH L X 1.125 INCH W X 3.4 INCH H
  • INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number A1600B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details