Minerallac Company Conduit to Beam/Flange Fastener A0600B

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT, 3/8 TO 1/2 INCH RIGID/IMC CONDUIT SIZE 50 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.75 INCH L X 1 INCH W X 3.25 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT, 3/8 TO 1/2 INCH RIGID/IMC CONDUIT SIZE 50 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.75 INCH L X 1 INCH W X 3.25 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - A0600B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
A0600B
Conduit to Beam/Flange Fastener A0600B
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT, 3/8 TO 1/2 INCH RIGID/IMC CONDUIT SIZE 50 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.75 INCH L X 1 INCH W X 3.25 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PLATED STEEL MATERIAL
  • MACHINE SCREW INSTALLATION
  • BACK MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH EMT, 3/8 TO 1/2 INCH RIGID/IMC CONDUIT SIZE
  • 50 LB LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • OVERALL SIZE 1.75 INCH L X 1 INCH W X 3.25 INCH H
  • INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number A0600B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details