Minerallac Company Conduit to Beam/Flange Fastener A0600

Description
CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - A0600 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
A0600
Conduit to Beam/Flange Fastener A0600
CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT HANGER TYPE
  • ZINC PLATED STEEL MATERIAL
  • SET SCREW INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number A0600
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details