Minerallac Company Rigid/EMT Conduit Bushing 95102

Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 2.5 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE WIDTH 2.5 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet
Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 2.5 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE WIDTH 2.5 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 95102 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Bushing
95102
Rigid/EMT Conduit Bushing 95102
LOCKING FINGER SNAP TYPE NYLON MATERIAL 2.5 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE WIDTH 2.5 INCH COLOR BLACK PUSH BACK FORCE 35 LB
  • LOCKING FINGER SNAP TYPE
  • NYLON MATERIAL
  • 2.5 INCH
  • ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • WIDTH 2.5 INCH
  • COLOR BLACK
  • PUSH BACK FORCE 35 LB
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 95102
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details