Minerallac Company Rigid/EMT Conduit Bushing 95100

Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 2 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 10 STANDARD PACKAGE 2 INCH TRADE SIZE WIDTH 2 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet
Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 2 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 10 STANDARD PACKAGE 2 INCH TRADE SIZE WIDTH 2 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 95100 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Bushing
95100
Rigid/EMT Conduit Bushing 95100
LOCKING FINGER SNAP TYPE NYLON MATERIAL 2 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 10 STANDARD PACKAGE 2 INCH TRADE SIZE WIDTH 2 INCH COLOR BLACK PUSH BACK FORCE 35 LB
  • LOCKING FINGER SNAP TYPE
  • NYLON MATERIAL
  • 2 INCH
  • ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • WIDTH 2 INCH
  • COLOR BLACK
  • PUSH BACK FORCE 35 LB
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 95100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details