Minerallac Company Adhesive Tapes 94330

Description
SEALING TAPE, GENERAL PURPOSE TYPE ACRYLIC SOLVENT MATERIAL 55 YD 2 INCH CLEAR MANUFACTURERS COLOR NAME BACKING MATERIAL LATEX FREE POLYPROPYLENE THICKNESS 2 MIL TEMPERATURE RANGE 0 TO 140 DEG F PACKAGING QUANTITY 6 PER CARTON
Datasheet
Description
SEALING TAPE, GENERAL PURPOSE TYPE ACRYLIC SOLVENT MATERIAL 55 YD 2 INCH CLEAR MANUFACTURERS COLOR NAME BACKING MATERIAL LATEX FREE POLYPROPYLENE THICKNESS 2 MIL TEMPERATURE RANGE 0 TO 140 DEG F PACKAGING QUANTITY 6 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 94330 - Minerallac Company
Hampshire, IL, USA
Adhesive Tapes
94330
Adhesive Tapes 94330
SEALING TAPE, GENERAL PURPOSE TYPE ACRYLIC SOLVENT MATERIAL 55 YD 2 INCH CLEAR MANUFACTURERS COLOR NAME BACKING MATERIAL LATEX FREE POLYPROPYLENE THICKNESS 2 MIL TEMPERATURE RANGE 0 TO 140 DEG F PACKAGING QUANTITY 6 PER CARTON
  • SEALING TAPE, GENERAL PURPOSE TYPE
  • ACRYLIC SOLVENT MATERIAL
  • 55 YD
  • 2 INCH
  • CLEAR MANUFACTURERS COLOR NAME
  • BACKING MATERIAL LATEX FREE POLYPROPYLENE
  • THICKNESS 2 MIL
  • TEMPERATURE RANGE 0 TO 140 DEG F
  • PACKAGING QUANTITY 6 PER CARTON
Datasheet

Technical Specifications

  Minerallac Company
Product Category Adhesive Tapes
Product Number 94330
Product Name Adhesive Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-1-CS6955 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
Green Polyester Rectangles - GRT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details