Minerallac Company Adhesive Tapes 94325

Description
ELECTRICAL TYPE RUBBER MATERIAL 22 FT 3/4 INCH BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME THICKNESS 30 MIL TEMPERATURE RATING 0 TO 80 DEG C APPROVAL UL PACKAGING QUANTITY 1
Datasheet
Description
ELECTRICAL TYPE RUBBER MATERIAL 22 FT 3/4 INCH BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME THICKNESS 30 MIL TEMPERATURE RATING 0 TO 80 DEG C APPROVAL UL PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 94325 - Minerallac Company
Hampshire, IL, USA
Adhesive Tapes
94325
Adhesive Tapes 94325
ELECTRICAL TYPE RUBBER MATERIAL 22 FT 3/4 INCH BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME THICKNESS 30 MIL TEMPERATURE RATING 0 TO 80 DEG C APPROVAL UL PACKAGING QUANTITY 1
  • ELECTRICAL TYPE
  • RUBBER MATERIAL
  • 22 FT
  • 3/4 INCH
  • BLACK COLOR FAMILY
  • BLACK MANUFACTURERS COLOR NAME
  • THICKNESS 30 MIL
  • TEMPERATURE RATING 0 TO 80 DEG C
  • APPROVAL UL
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Adhesive Tapes
Product Number 94325
Product Name Adhesive Tapes
Type Electrical; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

JCI #2386618, AFSK-21.5Z-2 FLE - 1557385-1 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fiberglass / Glass
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details