Minerallac Company Drive Bit 92720

Description
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 5/16 INCH BIT SIZE 5/16 BIT SIZE - FRACTIONAL .3125 BIT SIZE - DECIMAL SCREW SIZE 3/16 INCH BIT SIZE - DECIMAL - UOM IN
Datasheet
Description
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 5/16 INCH BIT SIZE 5/16 BIT SIZE - FRACTIONAL .3125 BIT SIZE - DECIMAL SCREW SIZE 3/16 INCH BIT SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 92720 - Minerallac Company
Hampshire, IL, USA
Drive Bit
92720
Drive Bit 92720
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 5/16 INCH BIT SIZE 5/16 BIT SIZE - FRACTIONAL .3125 BIT SIZE - DECIMAL SCREW SIZE 3/16 INCH BIT SIZE - DECIMAL - UOM IN
  • HEX TYPE
  • 1 INCH OVERALL LENGTH
  • HEX DRIVE END SHAPE
  • 5/16 INCH BIT SIZE
  • 5/16 BIT SIZE - FRACTIONAL
  • .3125 BIT SIZE - DECIMAL
  • SCREW SIZE 3/16 INCH
  • BIT SIZE - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 92720
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products