Minerallac Company Screwdriver Bit 92711

Description
STEEL MATERIAL 7/32 INCH SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE SCREW SIZE 5/16, 3/8 INCH BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
STEEL MATERIAL 7/32 INCH SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE SCREW SIZE 5/16, 3/8 INCH BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 92711 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
92711
Screwdriver Bit 92711
STEEL MATERIAL 7/32 INCH SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE SCREW SIZE 5/16, 3/8 INCH BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
  • STEEL MATERIAL
  • 7/32 INCH SIZE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • SOCKET PIN SCREWDRIVER BIT TYPE
  • SCREW SIZE 5/16, 3/8 INCH
  • BLADE LENGTH 0.5 INCH
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 92711
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products