Minerallac Company Drive Bit 92707

Description
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 9/64 INCH BIT SIZE 9/64 BIT SIZE - FRACTIONAL .1406 BIT SIZE - DECIMAL SCREW SIZE #8 BIT SIZE - DECIMAL - UOM IN
Datasheet
Description
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 9/64 INCH BIT SIZE 9/64 BIT SIZE - FRACTIONAL .1406 BIT SIZE - DECIMAL SCREW SIZE #8 BIT SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 92707 - Minerallac Company
Hampshire, IL, USA
Drive Bit
92707
Drive Bit 92707
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 9/64 INCH BIT SIZE 9/64 BIT SIZE - FRACTIONAL .1406 BIT SIZE - DECIMAL SCREW SIZE #8 BIT SIZE - DECIMAL - UOM IN
  • HEX TYPE
  • 1 INCH OVERALL LENGTH
  • HEX DRIVE END SHAPE
  • 9/64 INCH BIT SIZE
  • 9/64 BIT SIZE - FRACTIONAL
  • .1406 BIT SIZE - DECIMAL
  • SCREW SIZE #8
  • BIT SIZE - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 92707
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products