Minerallac Company Drill Bit 91599

Description
JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91599 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91599
Drill Bit 91599
JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 1/32 INCH SHANK SIZE
  • 118 POINT ANGLE
  • 12 PER PACK
  • DRILL DIAMETER 1/32 INCH
  • DRILL DIAMETER - DECIMAL .0312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/32
  • POINT ANGLE - UOM DEG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91599
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711238-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0023 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details