Minerallac Company Conduit/Cable Fastener 90500

Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 500 PER BOX STANDARD PACKAGE OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet
Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 500 PER BOX STANDARD PACKAGE OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 90500 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
90500
Conduit/Cable Fastener 90500
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 500 PER BOX STANDARD PACKAGE OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
  • SAFETY PLATE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 500 PER BOX STANDARD PACKAGE
  • OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W
  • NUMBER OF TEETH 4
  • MATERIAL THICKNESS 16 GAUGE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90500
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details