Minerallac Company Knife 90215

Description
ERGONOMIC TYPE 8 INCH OVERALL LENGTH 7/8 INCH BLADE LENGTH STEEL BLADE MATERIAL STEEL HANDLE MATERIAL QUICKBLADE[TM] BRAND NUMBER OF BLADE 1 HANDLE LENGTH 6 INCH COLOR YELLOW BLADE TYPE DOUBLE NOTCH STRAIGHT BLADE
Datasheet
Description
ERGONOMIC TYPE 8 INCH OVERALL LENGTH 7/8 INCH BLADE LENGTH STEEL BLADE MATERIAL STEEL HANDLE MATERIAL QUICKBLADE[TM] BRAND NUMBER OF BLADE 1 HANDLE LENGTH 6 INCH COLOR YELLOW BLADE TYPE DOUBLE NOTCH STRAIGHT BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 90215 - Minerallac Company
Hampshire, IL, USA
Knife
90215
Knife 90215
ERGONOMIC TYPE 8 INCH OVERALL LENGTH 7/8 INCH BLADE LENGTH STEEL BLADE MATERIAL STEEL HANDLE MATERIAL QUICKBLADE[TM] BRAND NUMBER OF BLADE 1 HANDLE LENGTH 6 INCH COLOR YELLOW BLADE TYPE DOUBLE NOTCH STRAIGHT BLADE
  • ERGONOMIC TYPE
  • 8 INCH OVERALL LENGTH
  • 7/8 INCH BLADE LENGTH
  • STEEL BLADE MATERIAL
  • STEEL HANDLE MATERIAL
  • QUICKBLADE[TM] BRAND
  • NUMBER OF BLADE 1
  • HANDLE LENGTH 6 INCH
  • COLOR YELLOW
  • BLADE TYPE DOUBLE NOTCH STRAIGHT BLADE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Knife Blades
Product Number 90215
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products