Minerallac Company Rigid/EMT Conduit Strap 90108

Description
NAIL TYPE PRE-GALVANIZED STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON 100 PER BOX STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE MATERIAL THICKNESS 12 GAUGE COLOR SILVER
Datasheet
Description
NAIL TYPE PRE-GALVANIZED STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON 100 PER BOX STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE MATERIAL THICKNESS 12 GAUGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 90108 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
90108
Rigid/EMT Conduit Strap 90108
NAIL TYPE PRE-GALVANIZED STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON 100 PER BOX STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE MATERIAL THICKNESS 12 GAUGE COLOR SILVER
  • NAIL TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 100 PER BOX STANDARD PACKAGE
  • 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE
  • MATERIAL THICKNESS 12 GAUGE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90108
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details