Minerallac Company Rigid/EMT Conduit Plug/Cap 90072

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 5 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 5 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90072 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90072
Rigid/EMT Conduit Plug/Cap 90072
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 5 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 5 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • COLOR SILVER
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90072
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details