Minerallac Company Rigid/EMT Conduit Plug/Cap 90066

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3-1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3-1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90066 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90066
Rigid/EMT Conduit Plug/Cap 90066
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3-1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 3-1/2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • COLOR SILVER
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90066
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details