Minerallac Company Rigid/EMT Conduit Plug/Cap 90060

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90060 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90060
Rigid/EMT Conduit Plug/Cap 90060
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • COLOR SILVER
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90060
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details