Minerallac Company Rigid/EMT Conduit Plug/Cap 90058

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90058 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90058
Rigid/EMT Conduit Plug/Cap 90058
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 1-1/2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • COLOR SILVER
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • PACKAGING QUANTITY 10
Datasheet
Rigid/EMT Conduit Plug/Cap - 90058 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90058
Rigid/EMT Conduit Plug/Cap 90058
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 1-1/2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • COLOR SILVER
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90058
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details