Minerallac Company Rigid/EMT Conduit Plug/Cap 90056

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/4 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 25
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/4 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90056 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90056
Rigid/EMT Conduit Plug/Cap 90056
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1-1/4 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 25
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 1-1/4 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • COLOR SILVER
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90056
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details