Minerallac Company Rigid/EMT Conduit Plug/Cap 90052

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3/4 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 50
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3/4 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90052 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90052
Rigid/EMT Conduit Plug/Cap 90052
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3/4 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED/PRE-GALVANIZE D PACKAGING QUANTITY 50
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 3/4 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • COLOR SILVER
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90052
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details