Minerallac Company Rigid/EMT Conduit Plug/Cap 90050

Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 100
Datasheet
Description
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90050 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90050
Rigid/EMT Conduit Plug/Cap 90050
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 100
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 1/2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • COLOR SILVER
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90050
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details