90028 -- RIGID/EMT CONDUIT PLUG/CAP
Minerallac Company
Rigid/EMT Conduit Plug/Cap
90028
Description
SNAP-IN TYPE
STAMPED STEEL MATERIAL
ELECTRICAL BOX USED ON
1 INCH TRADE SIZE
SHAPE CIRCULAR
COLOR SILVER
FINISH ZINC PLATED
PACKAGING QUANTITY 100
Description
SNAP-IN TYPE
STAMPED STEEL MATERIAL
ELECTRICAL BOX USED ON
1 INCH TRADE SIZE
SHAPE CIRCULAR
COLOR SILVER
FINISH ZINC PLATED
PACKAGING QUANTITY 100
Datasheet
Suppliers
Rigid/EMT Conduit Plug/Cap
90028
SNAP-IN TYPE
STAMPED STEEL MATERIAL
ELECTRICAL BOX USED ON
1 INCH TRADE SIZE
SHAPE CIRCULAR
COLOR SILVER
FINISH ZINC PLATED
PACKAGING QUANTITY 100
- SNAP-IN TYPE
- STAMPED STEEL MATERIAL
- ELECTRICAL BOX USED ON
- 1 INCH TRADE SIZE
- SHAPE CIRCULAR
- COLOR SILVER
- FINISH ZINC PLATED
- PACKAGING QUANTITY 100
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
90028 |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap; Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details