Minerallac Company Rigid/EMT Conduit Plug/Cap 90024

Description
SNAP-IN TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3/4 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED PACKAGING QUANTITY 100
Datasheet
Description
SNAP-IN TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3/4 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90024 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90024
Rigid/EMT Conduit Plug/Cap 90024
SNAP-IN TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3/4 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED PACKAGING QUANTITY 100
  • SNAP-IN TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 3/4 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • COLOR SILVER
  • FINISH ZINC PLATED
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90024
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details