Minerallac Company Reciprocating Saw Blade 86665

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 6 TEETH PER INCH SHANK SIZE 1/2 INCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 6 TEETH PER INCH SHANK SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 86665 - Minerallac Company
Hampshire, IL, USA
Reciprocating Saw Blade
86665
Reciprocating Saw Blade 86665
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 6 TEETH PER INCH SHANK SIZE 1/2 INCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 12 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 6 TEETH PER INCH
  • SHANK SIZE 1/2 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Saw Blades
Product Number 86665
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products