Minerallac Company Reciprocating Saw Blade 86641

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH SHANK SIZE 1/2 INCH CUT MATERIAL THICKNESS 18 GAUGE AND UNDER
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH SHANK SIZE 1/2 INCH CUT MATERIAL THICKNESS 18 GAUGE AND UNDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 86641 - Minerallac Company
Hampshire, IL, USA
Reciprocating Saw Blade
86641
Reciprocating Saw Blade 86641
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH SHANK SIZE 1/2 INCH CUT MATERIAL THICKNESS 18 GAUGE AND UNDER
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 4 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 24 TEETH PER INCH
  • SHANK SIZE 1/2 INCH
  • CUT MATERIAL THICKNESS 18 GAUGE AND UNDER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Saw Blades
Product Number 86641
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products