Minerallac Company Hacksaw 86640

Description
LIGHT WEIGHT, HIGH TENSION TYPE STEEL MATERIAL 12 INCH BLADE LENGTH BI-METAL BLADE MATERIAL STEEL HANDLE MATERIAL 24 TEETH PER INCH HANDLE TYPE PISTOL GRIP
Datasheet
Description
LIGHT WEIGHT, HIGH TENSION TYPE STEEL MATERIAL 12 INCH BLADE LENGTH BI-METAL BLADE MATERIAL STEEL HANDLE MATERIAL 24 TEETH PER INCH HANDLE TYPE PISTOL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hacksaw - 86640 - Minerallac Company
Hampshire, IL, USA
Hacksaw
86640
Hacksaw 86640
LIGHT WEIGHT, HIGH TENSION TYPE STEEL MATERIAL 12 INCH BLADE LENGTH BI-METAL BLADE MATERIAL STEEL HANDLE MATERIAL 24 TEETH PER INCH HANDLE TYPE PISTOL GRIP
  • LIGHT WEIGHT, HIGH TENSION TYPE
  • STEEL MATERIAL
  • 12 INCH BLADE LENGTH
  • BI-METAL BLADE MATERIAL
  • STEEL HANDLE MATERIAL
  • 24 TEETH PER INCH
  • HANDLE TYPE PISTOL GRIP
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Saws
Product Number 86640
Product Name Hacksaw
Unlock Full Specs
to access all available technical data

Similar Products

Saws -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
View Details
12V Cordless Reciprocating Saw - C1101 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
View Details