Minerallac Company Reciprocating Saw Blade 86637

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 1 INCH BLADE WIDTH METAL, NON-METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS STRAIGHT TEETH TYPE 18 TEETH PER INCH CUT MATERIAL THICKNESS 18 GAUGE TO 1/8 INCH SHANK SIZE 1/2 INCH PACKAGING QUANTITY 5 PER PACK
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 1 INCH BLADE WIDTH METAL, NON-METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS STRAIGHT TEETH TYPE 18 TEETH PER INCH CUT MATERIAL THICKNESS 18 GAUGE TO 1/8 INCH SHANK SIZE 1/2 INCH PACKAGING QUANTITY 5 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 86637 - Minerallac Company
Hampshire, IL, USA
Reciprocating Saw Blade
86637
Reciprocating Saw Blade 86637
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 1 INCH BLADE WIDTH METAL, NON-METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS STRAIGHT TEETH TYPE 18 TEETH PER INCH CUT MATERIAL THICKNESS 18 GAUGE TO 1/8 INCH SHANK SIZE 1/2 INCH PACKAGING QUANTITY 5 PER PACK
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 4 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • METAL, NON-METAL CUT MATERIAL
  • 0.042 INCH BLADE THICKNESS
  • STRAIGHT TEETH TYPE
  • 18 TEETH PER INCH
  • CUT MATERIAL THICKNESS 18 GAUGE TO 1/8 INCH
  • SHANK SIZE 1/2 INCH
  • PACKAGING QUANTITY 5 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Saw Blades
Product Number 86637
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products