Minerallac Company Hole Saw 86234

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER POSITIVE RAKE TEETH TYPE 1-1/2 INCH CUTTING DEPTH 5/8 INCH-18 TPI ARBOR SHANK SIZE 5 NUMBER OF TEETH PER INCH USED ON ARBOR M35PS, M45, M45P, M55, M44K
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER POSITIVE RAKE TEETH TYPE 1-1/2 INCH CUTTING DEPTH 5/8 INCH-18 TPI ARBOR SHANK SIZE 5 NUMBER OF TEETH PER INCH USED ON ARBOR M35PS, M45, M45P, M55, M44K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86234 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86234
Hole Saw 86234
VARIABLE PITCH TYPE FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER POSITIVE RAKE TEETH TYPE 1-1/2 INCH CUTTING DEPTH 5/8 INCH-18 TPI ARBOR SHANK SIZE 5 NUMBER OF TEETH PER INCH USED ON ARBOR M35PS, M45, M45P, M55, M44K
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-1/8 INCH DIAMETER
  • POSITIVE RAKE TEETH TYPE
  • 1-1/2 INCH CUTTING DEPTH
  • 5/8 INCH-18 TPI ARBOR SHANK SIZE
  • 5 NUMBER OF TEETH PER INCH
  • USED ON ARBOR M35PS, M45, M45P, M55, M44K
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86234
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-109 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#19 Carbide Drill x 1
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details