Minerallac Company Self Drilling Screw - Non Metric 83010

Description
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 83010 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
83010
Self Drilling Screw - Non Metric 83010
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • BSD
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.365 INCH W X 0.128 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Self Drilling Screw - Non Metric - 83010 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
83010
Self Drilling Screw - Non Metric 83010
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • BSD
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.365 INCH W X 0.128 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 83010
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41856 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Sheet Metal Screw - HM1440-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details