Minerallac Company Self Drilling Screw - Non Metric 83008

Description
#10-16 BSD 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#10-16 BSD 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 83008 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
83008
Self Drilling Screw - Non Metric 83008
#10-16 BSD 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • BSD
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.365 INCH W X 0.128 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 83008
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Jack Screws - 25011 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - HM1456-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details