Minerallac Company Self Drilling Screw - Non Metric 82824

Description
#8-18 BSD 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#8-18 BSD 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 82824 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
82824
Self Drilling Screw - Non Metric 82824
#8-18 BSD 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #8-18
  • BSD
  • 1-1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.314 INCH W X 0.11 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 82824
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 44005 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - 1594MS100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details