82820 -- SELF-DRILLING SCREW - NON METRIC
Minerallac Company
Self-Drilling Screw - Non Metric
82820
Description
#8-18
1-1/4 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Description
#8-18
1-1/4 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
82820
#8-18
1-1/4 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
- #8-18
- 1-1/4 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- #2 DRILL POINT SIZE
- LENGTH - DECIMAL 1.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/4
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- DRIVE SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
82820 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details