82616 -- SELF-DRILLING SCREW - NON METRIC
Minerallac Company
Self-Drilling Screw - Non Metric
82616
Description
#6-20
1 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
#1 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Description
#6-20
1 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
#1 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
82616
#6-20
1 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
#1 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
- #6-20
- 1 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- #1 DRILL POINT SIZE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- DRIVE SIZE #1
- PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
82616 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details